Capital Lighting, Inc. 6506-3-70 Island/Pool Table-3 Light Bar 606676

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Persian White Product Name: Three Light Island Category: Island Light Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Persian White Product Name: Three Light Island Category: Island Light Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6506-3-70 Island/Pool Table-3 Light Bar - 606676 - Capital Lighting, Inc.
Columbus, OH, USA
6506-3-70 Island/Pool Table-3 Light Bar
606676
6506-3-70 Island/Pool Table-3 Light Bar 606676
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Persian White Product Name: Three Light Island Category: Island Light Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Persian White
Product Name: Three Light Island
Category: Island Light
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606676
Product Name 6506-3-70 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details