Capital Lighting, Inc. 859-23-86 Pendants-Drum Shade 606656

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Natural Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Natural Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
859-23-86 Pendants-Drum Shade - 606656 - Capital Lighting, Inc.
Columbus, OH, USA
859-23-86 Pendants-Drum Shade
606656
859-23-86 Pendants-Drum Shade 606656
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Natural Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Natural
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606656
Product Name 859-23-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details