Capital Lighting, Inc. 859-23-65 Pendants-Drum Shade 606654

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
859-23-65 Pendants-Drum Shade - 606654 - Capital Lighting, Inc.
Columbus, OH, USA
859-23-65 Pendants-Drum Shade
606654
859-23-65 Pendants-Drum Shade 606654
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606654
Product Name 859-23-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details