Capital Lighting, Inc. 860-4-65 Island/Pool Table-4 Light + 606650

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
860-4-65 Island/Pool Table-4 Light + - 606650 - Capital Lighting, Inc.
Columbus, OH, USA
860-4-65 Island/Pool Table-4 Light +
606650
860-4-65 Island/Pool Table-4 Light + 606650
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606650
Product Name 860-4-65 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details