Capital Lighting, Inc. 659-11-86 Flush Mounts-Drum Shades 606640

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
659-11-86 Flush Mounts-Drum Shades - 606640 - Capital Lighting, Inc.
Columbus, OH, USA
659-11-86 Flush Mounts-Drum Shades
606640
659-11-86 Flush Mounts-Drum Shades 606640
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606640
Product Name 659-11-86 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details