Capital Lighting, Inc. 7200-11-86 Exterior -Wall Mount 606637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7200-11-86 Exterior -Wall Mount - 606637 - Capital Lighting, Inc.
Columbus, OH, USA
7200-11-86 Exterior -Wall Mount
606637
7200-11-86 Exterior -Wall Mount 606637
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 15.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606637
Product Name 7200-11-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details