Capital Lighting, Inc. 7202-9-86 Exterior -Post/Pier Head 606631

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7202-9-86 Exterior -Post/Pier Head - 606631 - Capital Lighting, Inc.
Columbus, OH, USA
7202-9-86 Exterior -Post/Pier Head
606631
7202-9-86 Exterior -Post/Pier Head 606631
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Post
Category: Outdoor
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606631
Product Name 7202-9-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details