Capital Lighting, Inc. 766-8-95 Exterior -Post/Pier Head 606626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Post Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Post Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
766-8-95 Exterior -Post/Pier Head - 606626 - Capital Lighting, Inc.
Columbus, OH, USA
766-8-95 Exterior -Post/Pier Head
606626
766-8-95 Exterior -Post/Pier Head 606626
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Post Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Post
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606626
Product Name 766-8-95 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details