Capital Lighting, Inc. 8090-3-65 Pendants-Drum Shade 606621

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8090-3-65 Pendants-Drum Shade - 606621 - Capital Lighting, Inc.
Columbus, OH, USA
8090-3-65 Pendants-Drum Shade
606621
8090-3-65 Pendants-Drum Shade 606621
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606621
Product Name 8090-3-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details