Capital Lighting, Inc. 7247-9-86 Exterior -Hanging 606614

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7247-9-86 Exterior -Hanging - 606614 - Capital Lighting, Inc.
Columbus, OH, USA
7247-9-86 Exterior -Hanging
606614
7247-9-86 Exterior -Hanging 606614
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.75
Bulb
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Outdoor
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606614
Product Name 7247-9-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details