Capital Lighting, Inc. 7511-8-86 Exterior -Hanging 606606

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7511-8-86 Exterior -Hanging - 606606 - Capital Lighting, Inc.
Columbus, OH, USA
7511-8-86 Exterior -Hanging
606606
7511-8-86 Exterior -Hanging 606606
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.75
Bulb
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606606
Product Name 7511-8-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details