Capital Lighting, Inc. 762-86 Exterior -Hanging 606605

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
762-86 Exterior -Hanging - 606605 - Capital Lighting, Inc.
Columbus, OH, USA
762-86 Exterior -Hanging
606605
762-86 Exterior -Hanging 606605
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606605
Product Name 762-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details