Capital Lighting, Inc. 762-16 Exterior -Hanging 606602

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
762-16 Exterior -Hanging - 606602 - Capital Lighting, Inc.
Columbus, OH, USA
762-16 Exterior -Hanging
606602
762-16 Exterior -Hanging 606602
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Product Name: One Light Pendant
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606602
Product Name 762-16 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details