Capital Lighting, Inc. 102128 Semi-Flush Mts.-Bowl Style 606544

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pbag Ha Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pbag Ha Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
102128 Semi-Flush Mts.-Bowl Style - 606544 - Capital Lighting, Inc.
Columbus, OH, USA
102128 Semi-Flush Mts.-Bowl Style
606544
102128 Semi-Flush Mts.-Bowl Style 606544
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pbag Ha Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pbag Ha
Weight: 93
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606544
Product Name 102128 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details