Capital Lighting, Inc. 3290-2-86 Semi-Flush Mts.-Drum Shade 606494

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3290-2-86 Semi-Flush Mts.-Drum Shade - 606494 - Capital Lighting, Inc.
Columbus, OH, USA
3290-2-86 Semi-Flush Mts.-Drum Shade
606494
3290-2-86 Semi-Flush Mts.-Drum Shade 606494
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606494
Product Name 3290-2-86 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details