Capital Lighting, Inc. 5090-3-86 Bathroom Fixtures-Three Lights 606476

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5090-3-86 Bathroom Fixtures-Three Lights - 606476 - Capital Lighting, Inc.
Columbus, OH, USA
5090-3-86 Bathroom Fixtures-Three Lights
606476
5090-3-86 Bathroom Fixtures-Three Lights 606476
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606476
Product Name 5090-3-86 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details