Capital Lighting, Inc. 6010-18-86 Large Chandeliers-Glass Shade 606459

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Oiled Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Oiled Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-18-86 Large Chandeliers-Glass Shade - 606459 - Capital Lighting, Inc.
Columbus, OH, USA
6010-18-86 Large Chandeliers-Glass Shade
606459
6010-18-86 Large Chandeliers-Glass Shade 606459
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Oiled Bronze Product Name: 18 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 39.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Oiled Bronze
Product Name: 18 Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606459
Product Name 6010-18-86 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details