Capital Lighting, Inc. 5094-4-814 Bathroom Fixtures-Four Lights 606440

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-4-814 Bathroom Fixtures-Four Lights - 606440 - Capital Lighting, Inc.
Columbus, OH, USA
5094-4-814 Bathroom Fixtures-Four Lights
606440
5094-4-814 Bathroom Fixtures-Four Lights 606440
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 9.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606440
Product Name 5094-4-814 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details