Capital Lighting, Inc. 5506-3-70 Sconces-Triple Candle 606427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 26.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 26.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5506-3-70 Sconces-Triple Candle - 606427 - Capital Lighting, Inc.
Columbus, OH, USA
5506-3-70 Sconces-Triple Candle
606427
5506-3-70 Sconces-Triple Candle 606427
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 26.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 26.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Persian White
Product Name: Three Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606427
Product Name 5506-3-70 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details