Capital Lighting, Inc. 59-65 Sconces-Pocket 606422

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: B Type Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: B Type Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
59-65 Sconces-Pocket - 606422 - Capital Lighting, Inc.
Columbus, OH, USA
59-65 Sconces-Pocket
606422
59-65 Sconces-Pocket 606422
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: B Type Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: B Type Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606422
Product Name 59-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details