PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Walnut
Electricity Use: 68
Light Kit: Included
Speeds: 167/109/69/59 RPM
Optional Control: 7-1092-6 Speed And Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5568
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 606420 |
| Product Name | 58524-86 Fans-Ceiling Fans |