PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606401 |
| Product Name | 5473-3-86 Bathroom Fixtures-Three Lights |
| Application | Residential |