PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oxidized Silver
Product Name: Nine Light Chandelier
UPC: 822920229701
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606393 |
| Product Name | 1-506-9-128 Mid. Chandeliers-Candle |
| Application | Residential |