Capital Lighting, Inc. 7-1052-3-122 Pendants-Drum Shade 606378

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Pendant UPC: 822920229183 Category: Pendant Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Pendant UPC: 822920229183 Category: Pendant Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
7-1052-3-122 Pendants-Drum Shade - 606378 - Capital Lighting, Inc.
Columbus, OH, USA
7-1052-3-122 Pendants-Drum Shade
606378
7-1052-3-122 Pendants-Drum Shade 606378
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Pendant UPC: 822920229183 Category: Pendant Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Dust
Product Name: Three Light Pendant
UPC: 822920229183
Category: Pendant
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606378
Product Name 7-1052-3-122 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details