Capital Lighting, Inc. 8-1055-2-122 Bathroom Fixtures-Two Lights 606363

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.75 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920229206 Category: Bath Lights Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.75 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920229206 Category: Bath Lights Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
8-1055-2-122 Bathroom Fixtures-Two Lights - 606363 - Capital Lighting, Inc.
Columbus, OH, USA
8-1055-2-122 Bathroom Fixtures-Two Lights
606363
8-1055-2-122 Bathroom Fixtures-Two Lights 606363
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.75 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920229206 Category: Bath Lights Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.75
Extension: 4.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Gold Dust
Product Name: Two Light Bath Bar
UPC: 822920229206
Category: Bath Lights
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606363
Product Name 8-1055-2-122 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details