Capital Lighting, Inc. 8-257-2-307 Bathroom Fixtures-Two Lights 606360

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Silver Sparkle Product Name: Two Light Bath Bar UPC: 822920229121 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Silver Sparkle Product Name: Two Light Bath Bar UPC: 822920229121 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-257-2-307 Bathroom Fixtures-Two Lights - 606360 - Capital Lighting, Inc.
Columbus, OH, USA
8-257-2-307 Bathroom Fixtures-Two Lights
606360
8-257-2-307 Bathroom Fixtures-Two Lights 606360
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Silver Sparkle Product Name: Two Light Bath Bar UPC: 822920229121 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Extension: 7.25
Bulb
Qty: 2
Wattage: 60
Finish: Silver Sparkle
Product Name: Two Light Bath Bar
UPC: 822920229121
Category: Bath Lights
Glass: Pale Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606360
Product Name 8-257-2-307 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details