Capital Lighting, Inc. 7-116-5-122 Mini Chandeliers-Candle 606347

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Pendant UPC: 822920229008 Category: Mini Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Pendant UPC: 822920229008 Category: Mini Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-116-5-122 Mini Chandeliers-Candle - 606347 - Capital Lighting, Inc.
Columbus, OH, USA
7-116-5-122 Mini Chandeliers-Candle
606347
7-116-5-122 Mini Chandeliers-Candle 606347
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Pendant UPC: 822920229008 Category: Mini Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gold Dust
Product Name: Five Light Pendant
UPC: 822920229008
Category: Mini Chandelier
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606347
Product Name 7-116-5-122 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details