Capital Lighting, Inc. 7-253-3-307 Pendants-Drum Shade 606342

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sparkle Product Name: Three Light Pendant UPC: 822920229107 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sparkle Product Name: Three Light Pendant UPC: 822920229107 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-253-3-307 Pendants-Drum Shade - 606342 - Capital Lighting, Inc.
Columbus, OH, USA
7-253-3-307 Pendants-Drum Shade
606342
7-253-3-307 Pendants-Drum Shade 606342
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sparkle Product Name: Three Light Pendant UPC: 822920229107 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Sparkle
Product Name: Three Light Pendant
UPC: 822920229107
Category: Pendant
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606342
Product Name 7-253-3-307 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details