Capital Lighting, Inc. 7-2016-4-05 Pendants-Bowl Style 606340

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Product Name: Four Light Pendant UPC: 822920229688 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Product Name: Four Light Pendant UPC: 822920229688 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-2016-4-05 Pendants-Bowl Style - 606340 - Capital Lighting, Inc.
Columbus, OH, USA
7-2016-4-05 Pendants-Bowl Style
606340
7-2016-4-05 Pendants-Bowl Style 606340
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Product Name: Four Light Pendant UPC: 822920229688 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Copper
Product Name: Four Light Pendant
UPC: 822920229688
Category: Pendant
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606340
Product Name 7-2016-4-05 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details