Capital Lighting, Inc. 9-2015-2-05 Sconces-Double Candle 606336

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Copper Product Name: Two Light Sconce UPC: 822920229695 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Copper Product Name: Two Light Sconce UPC: 822920229695 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-2015-2-05 Sconces-Double Candle - 606336 - Capital Lighting, Inc.
Columbus, OH, USA
9-2015-2-05 Sconces-Double Candle
606336
9-2015-2-05 Sconces-Double Candle 606336
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Copper Product Name: Two Light Sconce UPC: 822920229695 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Copper
Product Name: Two Light Sconce
UPC: 822920229695
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606336
Product Name 9-2015-2-05 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details