Capital Lighting, Inc. 66323-4 Pendants-Bowl Style 606299

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 22 Product Name: Four Light Pendant UPC: 830335013396 Category: Pendant Glass: White Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 22 Product Name: Four Light Pendant UPC: 830335013396 Category: Pendant Glass: White Antique

Suppliers

Company
Product
Description
Supplier Links
66323-4 Pendants-Bowl Style - 606299 - Capital Lighting, Inc.
Columbus, OH, USA
66323-4 Pendants-Bowl Style
606299
66323-4 Pendants-Bowl Style 606299
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 22 Product Name: Four Light Pendant UPC: 830335013396 Category: Pendant Glass: White Antique

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 22
Product Name: Four Light Pendant
UPC: 830335013396
Category: Pendant
Glass: White Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606299
Product Name 66323-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details