Capital Lighting, Inc. 66336-1 Mini Pendants-Rod 606293

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013471 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013471 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66336-1 Mini Pendants-Rod - 606293 - Capital Lighting, Inc.
Columbus, OH, USA
66336-1 Mini Pendants-Rod
606293
66336-1 Mini Pendants-Rod 606293
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013471 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335013471
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606293
Product Name 66336-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details