Capital Lighting, Inc. 66410-1 Sconces-Single Glass 606271

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 830335014041 Category: Sconce Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 830335014041 Category: Sconce Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66410-1 Sconces-Single Glass - 606271 - Capital Lighting, Inc.
Columbus, OH, USA
66410-1 Sconces-Single Glass
606271
66410-1 Sconces-Single Glass 606271
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 830335014041 Category: Sconce Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 830335014041
Category: Sconce
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606271
Product Name 66410-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details