Capital Lighting, Inc. 66411-2 Flush Mounts-Bowl Style 606270

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014058 Category: Flush Mount Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014058 Category: Flush Mount Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66411-2 Flush Mounts-Bowl Style - 606270 - Capital Lighting, Inc.
Columbus, OH, USA
66411-2 Flush Mounts-Bowl Style
606270
66411-2 Flush Mounts-Bowl Style 606270
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014058 Category: Flush Mount Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Flush Mount
UPC: 830335014058
Category: Flush Mount
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606270
Product Name 66411-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details