Capital Lighting, Inc. 66442-1 Mini Pendants-Rod 606269

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335014195 Category: Pendant Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335014195 Category: Pendant Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66442-1 Mini Pendants-Rod - 606269 - Capital Lighting, Inc.
Columbus, OH, USA
66442-1 Mini Pendants-Rod
606269
66442-1 Mini Pendants-Rod 606269
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335014195 Category: Pendant Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 6
Product Name: One Light Pendant
UPC: 830335014195
Category: Pendant
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606269
Product Name 66442-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details