Capital Lighting, Inc. 69029-1 Mini Pendants-Rod 606266

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335013709 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335013709 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
69029-1 Mini Pendants-Rod - 606266 - Capital Lighting, Inc.
Columbus, OH, USA
69029-1 Mini Pendants-Rod
606266
69029-1 Mini Pendants-Rod 606266
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335013709 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 830335013709
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606266
Product Name 69029-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details