Capital Lighting, Inc. 69050-1 Pendants-Glass Down 606265

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Oiled Bronze Weight: 9 Product Name: One Light Pendant UPC: 830335013730 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Oiled Bronze Weight: 9 Product Name: One Light Pendant UPC: 830335013730 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
69050-1 Pendants-Glass Down - 606265 - Capital Lighting, Inc.
Columbus, OH, USA
69050-1 Pendants-Glass Down
606265
69050-1 Pendants-Glass Down 606265
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Oiled Bronze Weight: 9 Product Name: One Light Pendant UPC: 830335013730 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Qty: 1
Wattage: 150
Finish: Oiled Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 830335013730
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606265
Product Name 69050-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details