Capital Lighting, Inc. 69040-1 Pendants-Glass Down 606261

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335013723 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335013723 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
69040-1 Pendants-Glass Down - 606261 - Capital Lighting, Inc.
Columbus, OH, USA
69040-1 Pendants-Glass Down
606261
69040-1 Pendants-Glass Down 606261
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335013723 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 830335013723
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606261
Product Name 69040-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details