Capital Lighting, Inc. 73021-1 Mini Pendants-Cable 606254

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012795 Category: Pendant Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012795 Category: Pendant Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73021-1 Mini Pendants-Cable - 606254 - Capital Lighting, Inc.
Columbus, OH, USA
73021-1 Mini Pendants-Cable
606254
73021-1 Mini Pendants-Cable 606254
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012795 Category: Pendant Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 830335012795
Category: Pendant
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606254
Product Name 73021-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details