Capital Lighting, Inc. 66422-1 Mini Pendants-Rod 606247

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014102 Category: Pendant Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014102 Category: Pendant Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66422-1 Mini Pendants-Rod - 606247 - Capital Lighting, Inc.
Columbus, OH, USA
66422-1 Mini Pendants-Rod
606247
66422-1 Mini Pendants-Rod 606247
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014102 Category: Pendant Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 830335014102
Category: Pendant
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606247
Product Name 66422-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details