Capital Lighting, Inc. 66435-3 Island/Pool Table-3 Light Bar 606245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335014171 Category: Billiard/Island Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335014171 Category: Billiard/Island Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66435-3 Island/Pool Table-3 Light Bar - 606245 - Capital Lighting, Inc.
Columbus, OH, USA
66435-3 Island/Pool Table-3 Light Bar
606245
66435-3 Island/Pool Table-3 Light Bar 606245
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335014171 Category: Billiard/Island Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Length 21.00
Extension: 47
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 24
Product Name: Three Light Island Light
UPC: 830335014171
Category: Billiard/Island
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606245
Product Name 66435-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details