Capital Lighting, Inc. 69062-4 Island/Pool Table-4 Light + 606236

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Four Light Island Light UPC: 830335013785 Category: Billiard/Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Four Light Island Light UPC: 830335013785 Category: Billiard/Island

Suppliers

Company
Product
Description
Supplier Links
69062-4 Island/Pool Table-4 Light + - 606236 - Capital Lighting, Inc.
Columbus, OH, USA
69062-4 Island/Pool Table-4 Light +
606236
69062-4 Island/Pool Table-4 Light + 606236
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Four Light Island Light UPC: 830335013785 Category: Billiard/Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 12
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Four Light Island Light
UPC: 830335013785
Category: Billiard/Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606236
Product Name 69062-4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details