Capital Lighting, Inc. 73000-1 Sconces-Single Glass 606229

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Vanity UPC: 830335012696 Category: Vanity Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Vanity UPC: 830335012696 Category: Vanity Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73000-1 Sconces-Single Glass - 606229 - Capital Lighting, Inc.
Columbus, OH, USA
73000-1 Sconces-Single Glass
606229
73000-1 Sconces-Single Glass 606229
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Vanity UPC: 830335012696 Category: Vanity Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Antique Brass
Weight: 2
Product Name: One Light Vanity
UPC: 830335012696
Category: Vanity
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606229
Product Name 73000-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details