Capital Lighting, Inc. 73012-3 Semi-Flush Mts.-Bowl Style 606228

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012740 Category: Semi Flush Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012740 Category: Semi Flush Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73012-3 Semi-Flush Mts.-Bowl Style - 606228 - Capital Lighting, Inc.
Columbus, OH, USA
73012-3 Semi-Flush Mts.-Bowl Style
606228
73012-3 Semi-Flush Mts.-Bowl Style 606228
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012740 Category: Semi Flush Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335012740
Category: Semi Flush
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606228
Product Name 73012-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details