Capital Lighting, Inc. 73003-4 Bathroom Fixtures-Four Lights 606226

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Antique Brass Weight: 8 Product Name: Four Light Vanity UPC: 830335012726 Category: Vanity Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Antique Brass Weight: 8 Product Name: Four Light Vanity UPC: 830335012726 Category: Vanity Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73003-4 Bathroom Fixtures-Four Lights - 606226 - Capital Lighting, Inc.
Columbus, OH, USA
73003-4 Bathroom Fixtures-Four Lights
606226
73003-4 Bathroom Fixtures-Four Lights 606226
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Antique Brass Weight: 8 Product Name: Four Light Vanity UPC: 830335012726 Category: Vanity Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Antique Brass
Weight: 8
Product Name: Four Light Vanity
UPC: 830335012726
Category: Vanity
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606226
Product Name 73003-4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details