Capital Lighting, Inc. 73002-3 Bathroom Fixtures-Three Lights 606224

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Vanity UPC: 830335012719 Category: Vanity Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Vanity UPC: 830335012719 Category: Vanity Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73002-3 Bathroom Fixtures-Three Lights - 606224 - Capital Lighting, Inc.
Columbus, OH, USA
73002-3 Bathroom Fixtures-Three Lights
606224
73002-3 Bathroom Fixtures-Three Lights 606224
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Vanity UPC: 830335012719 Category: Vanity Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Antique Brass
Weight: 6
Product Name: Three Light Vanity
UPC: 830335012719
Category: Vanity
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606224
Product Name 73002-3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details