Capital Lighting, Inc. 73010-2 Sconces-Pocket 606222

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012764 Category: Sconce Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012764 Category: Sconce Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73010-2 Sconces-Pocket - 606222 - Capital Lighting, Inc.
Columbus, OH, USA
73010-2 Sconces-Pocket
606222
73010-2 Sconces-Pocket 606222
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012764 Category: Sconce Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 3
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Sconce
UPC: 830335012764
Category: Sconce
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606222
Product Name 73010-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details