Capital Lighting, Inc. 70126-2 Semi-Flush Mts.-Bowl Style 606212

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335013945 Category: Semi Flush Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335013945 Category: Semi Flush Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
70126-2 Semi-Flush Mts.-Bowl Style - 606212 - Capital Lighting, Inc.
Columbus, OH, USA
70126-2 Semi-Flush Mts.-Bowl Style
606212
70126-2 Semi-Flush Mts.-Bowl Style 606212
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335013945 Category: Semi Flush Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tiffany Bronze
Weight: 5
Product Name: Two Light Semi Flush
UPC: 830335013945
Category: Semi Flush
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606212
Product Name 70126-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details