Capital Lighting, Inc. 70125-1 Sconces-Pocket 606210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335013952 Category: Sconce Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335013952 Category: Sconce Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
70125-1 Sconces-Pocket - 606210 - Capital Lighting, Inc.
Columbus, OH, USA
70125-1 Sconces-Pocket
606210
70125-1 Sconces-Pocket 606210
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335013952 Category: Sconce Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 2
Product Name: One Light Sconce
UPC: 830335013952
Category: Sconce
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606210
Product Name 70125-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details