PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335013877
Category: Semi Flush
Glass: Tiffany
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606207 |
| Product Name | 70151-3 Semi-Flush Mts.-Bowl Style |
| Application | Residential |